EN
  • EN
  • DE

SFECB10.7MA5-TC

Part No SFECB10.7MA5-TC
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family Ceramic Filters
Win Source Part Number 189190-SFECB10.7MA5-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFECB10.7MA5-TC CAD Model

Description

The SFECB10.7MA5-TC is a SAW (Surface Acoustic Wave) filter designed and manufactured by Murata Electronics North America. This filter is specifically engineered for intermediate frequency (IF) applications, operating at a center frequency of 10.7 MHz. It's commonly used in various communication and electronic devices to selectively pass signals within a defined frequency range while attenuating unwanted signals outside that range, thus ensuring optimal signal clarity and minimal interference.

Applications

  • FM Radio Receivers: Used as an IF filter to improve selectivity and reduce interference from adjacent FM channels.
  • Cordless Telephones: Implemented in cordless phones to enhance signal quality and reduce noise during communication.
  • Pagers: Employed in pager systems to filter the IF signal, improving signal reception and reducing errors.
  • Wireless Microphones: Utilized to enhance the clarity of audio signals by filtering out unwanted frequencies and noise.
  • Remote Control Systems: Incorporated to filter signals, ensuring reliable command transmission by removing interference.

Features

  • Surface Mount Device (SMD): Designed for easy and efficient mounting on printed circuit boards using automated assembly techniques.
  • Compact Size: Small form factor enables integration into space-constrained devices.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and quality.
  • High Selectivity: Provides sharp rejection of signals outside the desired frequency range, reducing interference.
  • Stable Performance: Offers consistent and reliable performance across a range of operating temperatures and conditions.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of signals by filtering out unwanted noise and interference.
  • Enhanced System Performance: Optimizes overall system performance by ensuring efficient signal transmission and reception.
  • Reduced Interference: Minimizes the impact of unwanted signals, preventing data loss and improving communication reliability.
  • Simplified Design: Facilitates easier design and implementation of RF communication systems.
  • Cost-Effective Solution: Provides a cost-efficient solution for signal filtering in various applications.

Additional Details

The SFECB10.7MA5-TC SAW filter is a key component in numerous wireless communication devices. Its performance is characterized by parameters such as center frequency, bandwidth, insertion loss, and attenuation at specific frequencies. The filter's surface-mount design is ideally suited for modern, automated manufacturing processes. Consulting the datasheet is essential for detailed electrical specifications and application guidelines, ensuring proper integration into the system design. Its compact size, combined with high performance, makes it a popular choice for applications requiring precise filtering and minimal signal loss.

You May Also Be Interested in

Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1221
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Murata Electronics North America
Operating Temperature Range
Lowest to $8.1818
Murata Electronics North America
FILTER 10.7 MHZ 500 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $9.0830
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
CTS Electrocomponents
CERAMIC FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess