EN
  • EN
  • DE

SFELF10M7FAA0-A0

Part No SFELF10M7FAA0-A0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series CERAFIL®, SFELF
Package Cut Tape (CT)
Product Status Obsolete
Frequency 10.7MHz Center
Impedance 330Ohm
Bandwidth 280 kHz
Insertion Loss 2.5dB
Filter Type FM
Mounting Type Through Hole
Package / Case 3-SIP, 2.50mm pitch
Dimension 0.276" L x 0.118" W (7.00mm x 3.00mm)
Height (Max) 0.283" (7.20mm)
Base Product Number SFELF
Other Names 490-8570-1,490-8570-2,490-8570-3,SFELF10M7FAA0-A0,490-8570-6INACTIVE,490-8570-2,490-8570-6,490-8570-6
Standard Package 1,500
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1277175-SFELF10M7FAA0-A0
Ultra Librarian 3D Model Ultra Librarian SFELF10M7FAA0-A0 CAD Model

Description

The Murata Electronics SFELF10M7FAA0-A0 is a ceramic filter that is used in FM applications.

  • Application: FM applications
  • Impedance: 330Ohm
  • Frequency: 10.7MHz center
  • Insertion Loss: 2.5dB
  • Bandwidth: 280 kHz
  • Mounting: Through hole
  • Package/Case: 3-SIP, 2.50mm pitch
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FM 10.7MHZ DISCRIM FOR TRF6901/3
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHz 6.5dB 330Ohm Thru-Hole 3Pin Bulk
Lowest to $0.3269
Murata Electronics North America
Lowest to $1.1769
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $0.3927

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess