EN
  • EN
  • DE

TZ03R200ER169

Part No TZ03R200ER169
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 384208-TZ03R200ER169
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZ03R200ER169 CAD Model

Description

The TZ03R200ER169 is a transient voltage suppressor (TVS) diode manufactured by Murata Electronics North America. These diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Consumer Electronics: Protection for smartphones, tablets, laptops, and other portable devices against ESD events during handling and operation.
  • Automotive Electronics: Protection of automotive control units (ECUs), infotainment systems, and sensor interfaces from voltage transients in the vehicle's electrical system.
  • Industrial Equipment: Safeguarding industrial control systems, programmable logic controllers (PLCs), and communication interfaces from voltage surges and ESD in harsh industrial environments.
  • Telecommunications: Protection of network interfaces, modems, and routers from lightning-induced surges and ESD events.
  • Medical Devices: Protecting sensitive medical equipment, such as patient monitoring systems and diagnostic devices, from voltage transients that could affect accuracy or damage components.

Features

  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Rapidly clamps transient voltages to protect downstream components.
  • Small Footprint: Compact size allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced System Reliability: Prevents voltage transients from damaging sensitive electronic components, improving overall system robustness.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges, leading to less downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from the damaging effects of ESD and voltage transients.
  • Compliance with Safety Standards: Helps meet regulatory requirements for ESD protection and surge immunity.
  • Cost Savings: Prevents costly repairs and replacements of damaged components due to voltage surges.

Additional Details

The TZ03R200ER169 is typically packaged in a small surface-mount device (SMD) package for automated assembly. The specific clamping voltage and surge current ratings will depend on the exact specifications of the diode. It is crucial to consult the datasheet to verify that the diode's characteristics are suitable for the intended application. The diode is designed for unidirectional protection, meaning it clamps voltage transients in one direction only. It offers superior clamping performance compared to standard Zener diodes and is a preferred choice for protecting sensitive electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess