EN
  • EN
  • DE

TZ03Z500TR169T00

Part No TZ03Z500TR169T00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 384214-TZ03Z500TR169T00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZ03Z500TR169T00 CAD Model

Description

The TZ03Z500TR169T00 is a trimming potentiometer manufactured by Murata Electronics North America. It is a compact and highly reliable component designed for fine-tuning and calibration in various electronic circuits.

Applications:

  • Consumer electronics: Volume controls, brightness adjustments, and color balance settings in TVs, radios, and audio equipment.
  • Industrial equipment: Calibration of sensors, adjusting motor speeds, and setting process control parameters.
  • Telecommunications: Fine-tuning signal levels and impedance matching in communication devices.
  • Medical devices: Adjusting sensitivity settings in diagnostic equipment and controlling parameters in therapeutic devices.
  • Automotive electronics: Calibration of sensors, controlling lighting levels, and adjusting engine control parameters.

Features:

  • Compact size: Allows for integration in small and densely populated circuit boards.
  • High reliability: Ensures stable and consistent performance over a long operational life.
  • Excellent adjustability: Provides precise and repeatable adjustments for accurate calibration.
  • Wide resistance range: Offers flexibility in circuit design to accommodate various applications.
  • RoHS compliant: Environmentally friendly and complies with Restriction of Hazardous Substances regulations.

Benefits:

  • Precise Calibration: Enables accurate and repeatable adjustments for optimal performance.
  • Stable Performance: Maintains consistent performance over time, ensuring long-term reliability.
  • Space Saving: Compact size allows for integration in space-constrained applications.
  • Cost Effective: Provides a reliable and affordable solution for trimming and calibration.
  • Environmentally Friendly: RoHS compliance ensures that the product is free of hazardous substances.

Additional details may include the specific resistance range, tolerance, temperature coefficient, and power rating. Consult the manufacturer's datasheet for complete specifications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess