EN
  • EN
  • DE

TZVY2R250A110T00

Part No TZVY2R250A110T00
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101740-TZVY2R250A110T00
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZVY2R250A110T00 CAD Model

Description

The TZVY2R250A110T00 is a trimmer capacitor manufactured by Murata Electronics North America. These capacitors are designed for applications requiring occasional adjustments to capacitance, typically for calibration or fine-tuning purposes.

Applications

  • RF Circuits: Used in radio frequency applications for impedance matching, frequency adjustments, and optimizing signal performance.
  • Oscillators: Employed in oscillator circuits to precisely adjust the oscillation frequency and ensure stable operation.
  • Filter Networks: Used in filter circuits to fine-tune cutoff frequencies and bandwidth, enhancing filter performance.
  • Test and Measurement Equipment: Incorporated into test and measurement devices for calibration and fine adjustments.
  • Consumer Electronics: Found in various consumer electronics products requiring occasional frequency or impedance adjustments.

Features

  • Variable Capacitance: Allows for a range of capacitance values to be set, enabling precise circuit tuning.
  • Compact Design: Designed to be small, facilitating integration into densely populated circuit boards.
  • High Q Value: Offers a high Q factor, minimizing energy loss and improving signal clarity in high-frequency applications.
  • Stable Performance: Maintains stable performance characteristics across varying temperature and voltage conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques.

Benefits

  • Precise Circuit Tuning: Enables precise adjustments to circuit parameters, optimizing overall performance.
  • Enhanced Signal Integrity: High Q value minimizes signal loss, leading to improved signal integrity.
  • Cost-Effective Calibration: Provides a cost-effective means for initial circuit calibration and occasional fine-tuning.
  • Easy Integration: Compact size and SMT compatibility facilitate easy integration into various circuit designs.
  • Reliable Operation: Designed for reliable performance over a wide range of operating conditions.

Additional Details

It is crucial to consult the manufacturer's datasheet for specific electrical characteristics, including capacitance range, voltage rating, and temperature coefficient. The datasheet provides essential information for proper application and ensures optimal performance. Proper handling and soldering techniques are required for SMT assembly. This trimmer capacitor is constructed with materials selected for stability and long-term reliability, capable of withstanding reflow soldering processes. The component is RoHS compliant, ensuring it meets environmental safety standards by restricting the use of hazardous substances.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess