EN
  • EN
  • DE

TZW4Z010A001R00

Part No TZW4Z010A001R00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Description Cap Trimmer Ceramic 1pF +50/-0% 250VDC Top Adjustment T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Thickness 2.6 mm
Weight 150 mg
Win Source Part Number 1006123-TZW4Z010A001R00
Categories Trimmers,Variable Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZW4Z010A001R00 CAD Model

Description

The TZW4Z010A001R00 is a Murata Electronics North America surface-mount EMI filter. EMI filters are designed to suppress unwanted electromagnetic interference, preventing it from affecting the performance of sensitive electronic circuits or radiating out and interfering with other devices. This particular filter is engineered for applications requiring robust EMI suppression in a compact form factor.

Applications:

  • Mobile phones and smartphones: Used to filter out unwanted signals that can interfere with the phone's operation.
  • Tablets and laptops: Prevents EMI from internal components from affecting sensitive circuits.
  • Wireless communication devices: Essential for minimizing interference in Bluetooth, Wi-Fi, and other wireless systems.
  • Audio equipment: Reduces noise and interference in audio signals for clearer sound quality.
  • Automotive electronics: Filters out EMI in vehicle systems such as entertainment systems, navigation, and engine control units.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint for space-constrained applications.
  • High Attenuation: Provides effective suppression of EMI across a wide frequency range.
  • Low Insertion Loss: Minimizes signal degradation in the desired frequency band.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Prevents EMI from disrupting the operation of sensitive circuits.
  • Reduced Emissions: Minimizes the amount of EMI radiated from the device, helping to meet regulatory requirements.
  • Increased Reliability: Protects electronic components from damage caused by EMI.
  • Simplified Design: Easy to integrate into existing circuit designs due to its small size and SMT compatibility.

The TZW4Z010A001R00 is constructed using high-quality materials to ensure reliable performance in demanding environments. Its robust design and excellent EMI suppression characteristics make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,723 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess