EN
  • EN
  • DE

WPN20R24S12C

Part No WPN20R24S12C
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Description 20W Regulated DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Electronics North America
Win Source Part Number 1280494-WPN20R24S12C
Manufacturer Homepage www.murata.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPN20R24S12C CAD Model

Description

The WPN20R24S12C is a DC-DC converter module manufactured by Murata Electronics North America. It is designed to convert a DC input voltage to a regulated DC output voltage, providing a stable power source for various electronic devices.

Applications

  • Industrial control systems
  • Telecommunications equipment
  • Data communication systems
  • Power over Ethernet (PoE) applications
  • Distributed power architectures

Features

  • Input Voltage Range: 18-36VDC
  • Output Voltage: 12VDC
  • Output Current: 1.67A
  • Output Power: 20W
  • Isolation Voltage: 1500VDC
  • High Efficiency: Up to 90%
  • Operating Temperature Range: -40°C to +85°C
  • Over-current Protection
  • Over-voltage Protection
  • Remote On/Off Control

Benefits

  • Stable Power Supply: Provides a regulated 12VDC output voltage, ensuring reliable operation of connected devices.
  • Wide Input Voltage Range: Accepts input voltages from 18 to 36VDC, offering flexibility in power source selection.
  • High Efficiency: Minimizes power loss and heat generation, improving system efficiency and reliability.
  • Electrical Isolation: Provides isolation between the input and output, protecting sensitive circuits from voltage spikes and ground loops.
  • Comprehensive Protection Features: Over-current and over-voltage protection safeguards the converter and connected devices from damage.

Additional Details

The WPN20R24S12C is designed with a compact footprint for easy integration into various applications. The 1500VDC isolation voltage ensures safe operation by preventing the flow of current between the input and output circuits. The high efficiency of up to 90% reduces heat dissipation, making it suitable for use in enclosed environments. The remote on/off control feature allows for remote activation and deactivation of the converter, enabling power saving and system control. Its robust design and wide operating temperature range make it suitable for demanding industrial and telecommunications applications. The converter is also compliant with relevant safety standards, ensuring safe and reliable operation.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess