EN
  • EN
  • DE

XM2400SN-AL0901

Part No XM2400SN-AL0901
Manufacturer Murata Electronics North America
Catalog RF Switches
Description RF SWITCH ICS GAAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Frequency - Lower 2.4GHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 36dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.5dB @ 2.5GHz
Circuit SP3T
Temperature Range - Operating -40°C to 85°C
RF Type Bluetooth, WLAN
Case / Package 8-QFN (2x2)
Win Source Part Number 052868-XM2400SN-AL0901
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2400SN-AL0901 CAD Model

Description

The Murata Electronics North America XM2400SN-AL0901 is a small and efficient 2.4 GHz ISM band antenna. This antenna is engineered for surface mount assembly, making it ideal for high-volume manufacturing. The XM2400SN-AL0901 offers a cost-effective solution for wireless connectivity in a wide array of applications, ensuring reliable performance in a compact form factor.

Applications

  • Bluetooth Low Energy (BLE) devices: Such as beacons, fitness trackers, and medical sensors.
  • Wireless sensor networks (WSN): For environmental monitoring, smart agriculture, and industrial automation.
  • Remote control systems: Used in consumer electronics, drones, and robotics.
  • Smart home devices: Including smart lighting, thermostats, and security systems.
  • Wearable technology: Integrated into smartwatches, activity trackers, and other wearable devices.

Features

  • Small form factor: Allows for easy integration into compact devices.
  • Surface mountable: Compatible with standard SMT assembly processes.
  • 2.4 GHz ISM band operation: Compliant with industry standards for the 2.4 GHz frequency range.
  • High efficiency: Maximizes signal strength while minimizing power consumption.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved wireless connectivity: Ensures reliable communication in various environments.
  • Reduced product size: The antenna's compact size enables smaller and more portable devices.
  • Lower manufacturing costs: SMT compatibility reduces assembly time and labor.
  • Extended battery life: High efficiency minimizes power consumption, prolonging device operation.
  • Enhanced product performance: Provides optimal signal strength for improved data transmission.

The XM2400SN-AL0901 antenna is meticulously crafted to ensure seamless integration into modern electronic devices. Its design optimizes performance within the 2.4 GHz ISM band, allowing for reliable wireless communication while adhering to industry standards. The use of high-quality materials and advanced manufacturing techniques guarantees consistent performance and durability. Its small size and surface mountable design make it particularly well-suited for applications where space is at a premium and automated assembly processes are essential. Whether used in consumer electronics, industrial equipment, or IoT devices, the XM2400SN-AL0901 offers a dependable and efficient solution for wireless connectivity.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3730 $61.7850
105+ $1.1266 $118.2930
160+ $1.0914 $174.6240
220+ $1.0561 $232.3420
285+ $1.0210 $290.9850
380+ $0.9154 $347.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,485 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess