EN
  • EN
  • DE

XM2458SA-SF1308

Part No XM2458SA-SF1308
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409854-XM2458SA-SF1308
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2458SA-SF1308 CAD Model

Description

The Murata Electronics North America XM2458SA-SF1308 is a dual-band antenna designed for both 2.4 GHz and 5 GHz frequency bands. This compact antenna is engineered for surface mount assembly, making it suitable for integration into a variety of wireless devices, particularly those with space constraints. It provides reliable and efficient performance for Wi-Fi, Bluetooth, and other wireless communication protocols.

Applications

  • Dual-band Wi-Fi devices: Such as routers, adapters, and network cards.
  • Bluetooth devices: Including headphones, speakers, and wearables.
  • IoT (Internet of Things) devices: Used in smart homes, industrial automation, and environmental monitoring.
  • Wireless security systems: For cameras, sensors, and alarm systems.
  • Gaming consoles and accessories: Providing reliable wireless connectivity for gaming.

Features

  • Dual-band operation: Supports both 2.4 GHz and 5 GHz frequencies.
  • Compact size: Allows for easy integration into small devices.
  • Surface mountable: Designed for automated assembly processes.
  • High efficiency: Maximizes signal strength while minimizing power consumption.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved wireless connectivity: Ensures reliable communication in various environments.
  • Reduced product size: The antenna's compact size enables smaller and more portable devices.
  • Lower manufacturing costs: SMT compatibility reduces assembly time and labor.
  • Extended battery life: High efficiency minimizes power consumption, prolonging device operation.
  • Enhanced product performance: Provides optimal signal strength for improved data transmission.

The XM2458SA-SF1308 antenna is meticulously crafted to ensure seamless integration into modern electronic devices. Its design optimizes performance within both the 2.4 GHz and 5 GHz bands, allowing for reliable wireless communication while adhering to industry standards. The use of high-quality materials and advanced manufacturing techniques guarantees consistent performance and durability. Its small size and surface mountable design make it particularly well-suited for applications where space is at a premium and automated assembly processes are essential. Whether used in consumer electronics, industrial equipment, or IoT devices, the XM2458SA-SF1308 offers a dependable and efficient solution for wireless connectivity.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $89.8648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess