EN
  • EN
  • DE

XM5060PC-SF1736

Part No XM5060PC-SF1736
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409863-XM5060PC-SF1736
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM5060PC-SF1736 CAD Model

Description

The XM5060PC-SF1736 is a Murata Electronics North America product, identified as a MEMS gyroscope. This gyroscope is utilized for precise angular rate sensing, finding applications across various industries and systems.

Applications:

  • Automotive Advanced Driver-Assistance Systems (ADAS): Enabling lane keeping assist, electronic stability control, and rollover detection.
  • Industrial machinery: Monitoring and controlling the orientation of heavy equipment and machinery.
  • Robotics: Providing crucial feedback for robot arm movement, balancing, and navigation.
  • Wearable technology: Integrating into smartwatches and fitness trackers for motion tracking and gesture recognition.
  • Optical image stabilization (OIS): Improving the clarity of photos and videos in cameras and mobile devices.

Features:

  • High resolution: Provides detailed angular rate measurements for precise control and analysis.
  • Low power consumption: Extends battery life in portable and battery-powered devices.
  • Robust design: Withstands harsh environmental conditions and mechanical stress.
  • Small form factor: Allows for integration into compact devices and systems.
  • Digital interface: Simplifies communication with microcontrollers and other digital systems.

Benefits:

  • Enhanced safety features in vehicles: Contributing to safer driving experiences through improved stability and control.
  • Increased efficiency in industrial processes: Enabling more precise control of machinery and equipment.
  • Improved robot performance: Allowing for more accurate and reliable robot operation.
  • More accurate motion tracking in wearables: Providing better insights into user activity and movement.
  • Sharper images and videos: Reducing blurring caused by camera shake.

Additional Details:

The XM5060PC-SF1736 is designed to operate within a specified voltage range, typically 3.0V to 3.6V. It also has a wide operating temperature range, commonly between -40°C and +85°C. The sensor's performance characteristics, such as sensitivity, bias stability, and noise levels, can be found in the detailed datasheet provided by Murata. The output data is typically communicated via a digital interface such as SPI or I2C. The gyroscope is constructed to withstand mechanical shocks and vibrations, ensuring its reliability in demanding applications. Proper implementation requires careful consideration of mechanical mounting and electrical connections to minimize noise and ensure optimal performance.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess