EN
  • EN
  • DE

MHR0424SA108F70

Part No MHR0424SA108F70
Manufacturer Murata Power Solutions Inc.
Catalog Through Hole Resistors
Description RES 1 GOHM 1% 1.4W RADIAL  /  1 GOhms ±1% 1.4W Through Hole Resistor Radial High Voltage Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Murata Power Solutions Inc.
Series MHR
Package Bulk
Resistance 1 GOhms
Tolerance ±1%
Power (Watts) 1.4W
Composition Thick Film
Features High Voltage
Temperature Range - Operating -40°C ~ 125°C
Package / Case Radial
Dimension 0.996" L x 0.098" W (25.30mm x 2.50mm)
Height - Seated (Max) 0.256" (6.50mm)
Number of Terminations 2
Base Product Number MHR0424SA
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Other Names 490-18233
Standard Package 250
Win Source Part Number 1078710-MHR0424SA108F70
Ultra Librarian 3D Model Ultra Librarian MHR0424SA108F70 CAD Model

Description

This MHR series thick film resistor is an excellent choice for high voltage applications.

  • Resistance: 1 GOhm
  • Power rating: 1.4W
  • Package: radial
  • Mounting: through hole
  • Tolerance: ±1%
  • Temperature range: -40°C and 125°C
  • Package dimensions: 0.996" L x 0.098" W (25.30mm x 2.50mm)
  • Packaging: bulk
  • Standard package: 250
  • Component from: Murata Power Solutions Inc.
  • Cross-referenced with: part number 490-18233

You May Also Be Interested in

Ohmite
1W 450 OHMS SILICONE 1%
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us
Ohmite
RES 0.015 OHM 1% 3W 4SIP
Need more? Email Us
Ohmite
RES 15K OHM 1% 5W AXIAL
Need more? Email Us
Vishay
RES 30K OHM 15W 5% AXIAL
Need more? Email Us
Vishay
RES 100 OHM 1/2W 5% AXIAL
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess