The UWR-5.2/3000-D5A is an isolated DC-DC converter manufactured by Murata Power Solutions Inc. It is designed to provide a regulated 5.2V output voltage with a current capacity of 3000mA (3A) from a 5V input. This converter offers isolation between the input and output, providing enhanced safety and noise immunity.
Applications
- Industrial automation
- Instrumentation
- Telecommunications equipment
- Medical devices
- Isolated power supplies
- Battery-powered systems
Features
- Isolated DC-DC converter
- 5V input voltage
- 5.2V output voltage
- 3000mA (3A) output current
- High efficiency
- Low noise
- Short-circuit protection
- Over-temperature protection
Benefits
- Safe and reliable power conversion with isolation
- Stable and regulated 5.2V output voltage
- High current capability for demanding applications
- Efficient power conversion, reducing heat generation
- Reduced noise and interference
- Protection against short circuits and over-temperature conditions
Additional Details
The UWR-5.2/3000-D5A is designed for applications where isolation between the input and output is required, such as in safety-critical medical devices or noisy industrial environments. The isolation barrier prevents ground loops and reduces the risk of electrical shock. The converter operates with high efficiency, minimizing power loss and heat generation. It is equipped with short-circuit protection and over-temperature protection to prevent damage in fault conditions. The low noise characteristics of the converter ensure stable and reliable operation in sensitive electronic circuits.
The UWR series from Murata Power Solutions is known for its compact size, high performance, and robust design. This particular model is often used to power microcontrollers, sensors, and other electronic components requiring a regulated 5.2V supply. Its wide operating temperature range and compliance with industry standards make it suitable for a variety of applications.