EN
  • EN
  • DE

AQV210AX

Part No AQV210AX
Manufacturer Nais(Matsushita Electric Works)
Catalog END - OF - LIFE
Description GU (General Use) Type [1-Channel (Form A) Type]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1147026-AQV210AX
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQV210AX CAD Model

Description

The AQV210AX is a PhotoMOS relay manufactured by Nais (Matsushita Electric Works), now Panasonic. This solid-state relay (SSR) is designed for switching applications where high reliability, low on-resistance, and isolation are critical. It uses a light-emitting diode (LED) to optically couple the input control signal to a MOSFET output stage, providing excellent isolation between the control and load circuits.

Applications

  • Telecommunications equipment
  • Measurement and instrumentation devices
  • Industrial control systems
  • Security systems
  • Medical equipment

Features

  • Low on-resistance
  • High isolation voltage
  • Fast switching speed
  • Compact package
  • Long life expectancy
  • Low drive current

Benefits

  • Improved signal integrity due to low on-resistance
  • Enhanced safety and reliability due to high isolation
  • Precise control of switching operations
  • Space-saving design for high-density circuit boards
  • Reduced maintenance costs due to long life
  • Easy integration with low-power control circuits

Additional Details

The AQV210AX is typically available in a surface-mount package, making it suitable for automated assembly processes. Its electrical characteristics include a load voltage rating, load current rating, and isolation voltage rating. The input control current required to activate the relay is typically very low, allowing for direct connection to microcontrollers and other low-power control circuits. The on-resistance is a crucial specification, indicating the voltage drop across the relay when it is conducting. The isolation voltage specifies the maximum voltage that can be safely applied between the input and output circuits.

Proper application of the AQV210AX requires careful consideration of the load characteristics and operating conditions. External components, such as snubber circuits, may be necessary to protect the relay from voltage transients and ensure reliable operation. Detailed datasheets from Panasonic provide essential information on the relay's specifications, operating conditions, and application guidelines.

The AQV210AX is a versatile and reliable solid-state relay that provides excellent performance in a wide range of switching applications. Its low on-resistance, high isolation, and compact size make it a popular choice for designers seeking a high-performance switching solution.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8043 $52.8473
26+ $3.9420 $102.4920
40+ $3.8189 $152.7560
55+ $3.6957 $203.2635
70+ $3.5725 $250.0750
94+ $3.2029 $301.0726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess