EN
  • EN
  • DE

680340\4GB\512Mx8\8C\32

Part No 680340\4GB\512Mx8\8C\32
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948840-680340\4GB\512Mx8\8C\32
Series *
Ultra Librarian 3D Model Ultra Librarian 680340\4GB\512Mx8\8C\32 CAD Model

Description

The 680340\4GB\512Mx8\8C\32 is a 4GB DDR3 memory module manufactured by Nanya. This module is designed for use in a variety of computing applications, providing reliable and high-speed memory access.

Applications:

  • Desktop Computers: Used to increase the performance and responsiveness of desktop systems.
  • Laptop Computers: Provides memory for laptop computers, enabling multitasking and smooth operation.
  • Industrial PCs: Integrated into industrial PCs for reliable performance in demanding environments.
  • Embedded Systems: Utilized in embedded systems requiring high-speed memory access.
  • Servers: Can be used in server applications to improve data processing and application performance (though 4GB is now low for many server applications).

Features:

  • 4GB Capacity: Offers a total memory capacity of 4GB.
  • DDR3 Technology: Utilizes DDR3 SDRAM technology for high-speed data transfer.
  • 512Mx8 Configuration: Organized as 512M x 8, indicating the memory chip density and arrangement.
  • 8C Chip Count: Employs 8 memory chips on the module.
  • 32 Bit Bus Width: Typically supports a 64-bit memory bus width (requires dual channel configuration).
  • Standard Module Dimensions: Follows standard module dimensions for compatibility with various systems.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast memory access.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant slowdown.
  • Increased Responsiveness: Makes applications and operating systems more responsive.
  • Reliable Operation: Provides stable and reliable performance for critical applications.
  • Easy Installation: Designed for easy installation into compatible systems.
  • Cost-Effective Upgrade: Offers a cost-effective way to upgrade system memory.

Additional Details:

This DDR3 memory module is designed to operate at standard DDR3 speeds, typically ranging from 1333MHz to 1600MHz, depending on the specific module variant and system compatibility. It operates at a low voltage, typically 1.5V, which helps reduce power consumption and heat generation. The module is designed to meet industry standards for DDR3 memory, ensuring compatibility with a wide range of motherboards and systems.

Nanya is a reputable manufacturer of memory products, known for their quality and reliability. The 680340\4GB\512Mx8\8C\32 memory module is a solid choice for upgrading or building systems that require dependable DDR3 memory.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess