EN
  • EN
  • DE

E3TU1G16GG-AC

Part No E3TU1G16GG-AC
Manufacturer NANYA
Catalog DDR
Description DDR2-900 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941931-E3TU1G16GG-AC
Series *
Ultra Librarian 3D Model Ultra Librarian E3TU1G16GG-AC CAD Model

Description

The NANYA E3TU1G16GG-AC is a DDR (Double Data Rate) memory module, likely DDR3 or DDR4, designed for use in a variety of computing applications. These memory modules are crucial for providing temporary storage for data that the CPU needs to access quickly. NANYA is a well-known manufacturer of memory products, and their modules are often used in PCs, laptops, servers, and other electronic devices.

Applications:

  • Desktop Computers: Primary memory for running operating systems and applications.
  • Laptop Computers: Memory for portable computing devices.
  • Servers: High-capacity memory for data processing and storage.
  • Gaming Consoles: Provides memory for game execution and graphics rendering.
  • Embedded Systems: Memory for industrial control systems and other embedded applications.

Features:

  • High Bandwidth: DDR technology allows for fast data transfer rates.
  • Low Power Consumption: Designed to minimize power usage for energy efficiency.
  • High Capacity: Provides ample memory for demanding applications.
  • Reliable Performance: Built to meet industry standards for stability and longevity.
  • Error Correction Code (ECC): Some variants may include ECC for data integrity.
  • RoHS Compliant: Manufactured in compliance with environmental regulations.

Benefits:

  • Improved System Performance: Fast memory access speeds up application loading and execution.
  • Enhanced Multitasking: Allows for running multiple applications simultaneously without performance degradation.
  • Increased System Stability: Reliable memory operation prevents crashes and data loss.
  • Reduced Power Consumption: Energy-efficient design extends battery life in portable devices.
  • Data Integrity: ECC (if present) protects against memory errors.

Additional Details:

Specific details regarding the memory type (DDR3, DDR4), capacity (e.g., 8GB, 16GB), speed (e.g., 1600MHz, 2400MHz), voltage, and timings can be found in the NANYA datasheet for the E3TU1G16GG-AC. The module is typically available in DIMM (Desktop) or SODIMM (Laptop) form factors. It's important to consult the motherboard or device documentation to ensure compatibility before purchasing. Heatsinks may be included on some modules for improved thermal performance.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess