EN
  • EN
  • DE

KG01039327-001

Part No KG01039327-001
Manufacturer NANYA
Catalog Memory - Modules
Description 2GB Nanya 256MX72 ECC Mini R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947772-KG01039327-001
Series *
Ultra Librarian 3D Model Ultra Librarian KG01039327-001 CAD Model

Description

The KG01039327-001 is a memory module that is designed to be used in various electronic devices that require high-speed memory.

    You May Also Be Interested in

    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Intel
    Optane PMem 100 512GB
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 600MHz
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    SpecTek
    EDO SIMM 16Mx32-60
    Need more? Email Us
    Lexar
    FORESEE EMMC
    Lowest to $33.4285
    Infineon Technologies
    Rambus 128MB 700MHz
    Need more? Email Us
    Samsung
    Rambus 256MB ECC 800MHz
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess