EN
  • EN
  • DE

NT5AD2048M4C3-JRT

Part No NT5AD2048M4C3-JRT
Manufacturer NANYA
Catalog DDR
Description DDR4-3200 2Gx4 (8Gb) QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940290-NT5AD2048M4C3-JRT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD2048M4C3-JRT CAD Model

Description

The NT5AD2048M4C3-JRT is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. It is designed for applications requiring high-speed data access and reliable performance.

Applications:

  • High-End Desktop Computers: As the primary system memory, enabling faster application loading, smoother multitasking, and improved overall performance.
  • Gaming PCs: Provides the necessary memory bandwidth and capacity for demanding games, enhancing frame rates and visual fidelity.
  • Workstations: Offers reliable and high-speed memory for professional applications such as video editing, 3D rendering, and scientific simulations.
  • Servers: Supports server applications with high bandwidth and low latency memory access, enabling efficient data processing and virtualization.
  • Industrial Automation: Integrated into industrial control systems where reliable memory is crucial for real-time data acquisition and processing.

Features:

  • DDR4 Technology: Employs DDR4 architecture, providing higher bandwidth and lower power consumption compared to DDR3.
  • 2G x 4 Configuration: Organized as 2 Gigabytes x 4 bits, offering a balance between capacity and data access width.
  • Operating Speed: The 'JRT' designation indicates a specific operating speed bin. Refer to the official NANYA datasheet for the precise frequency, which typically falls within the range of DDR4-2400 to DDR4-3200 or higher.
  • Low Voltage: Operates at a low voltage (typically 1.2V), reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured in accordance with the Restriction of Hazardous Substances (RoHS) directive.
  • Lead-Free: Constructed with lead-free materials, ensuring environmental friendliness.

Benefits:

  • Increased System Performance: Delivers faster data access speeds, resulting in improved system responsiveness and application performance.
  • Reduced Power Consumption: Lower voltage operation leads to energy savings and extended battery life in portable applications.
  • Enhanced Multitasking: Enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Improved Gaming Experience: Supports demanding graphical applications and gaming with fast data transfer rates and ample memory capacity.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance under various operating conditions.

Additional Details:

The NT5AD2048M4C3-JRT complies with JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of systems. The package type is typically FBGA (Fine-pitch Ball Grid Array) for surface mount assembly. The 'C3' likely indicates a specific revision or version of the chip. Detailed specifications, including timing parameters, temperature ranges, and electrical characteristics, can be found in the official NANYA datasheet for this part number.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess