EN
  • EN
  • DE

NT5AD256M16E4-JRT

Part No NT5AD256M16E4-JRT
Manufacturer NANYA
Catalog DDR
Description DDR4-3200 256Mx16 (4Gb) QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940427-NT5AD256M16E4-JRT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD256M16E4-JRT CAD Model

Description

The NT5AD256M16E4-JRT is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module produced by NANYA. DDR4 SDRAM technology offers increased bandwidth and reduced power consumption compared to previous generations, making it suitable for demanding computing applications. This particular module has a capacity of 4GB (256M x 16).

Applications:

  • Gaming PCs: Provides high-speed memory access for smooth gameplay and fast loading times.
  • High-Performance Laptops: Enhances the performance and responsiveness of laptops for demanding tasks.
  • Workstations: Supports professional applications in workstations with increased memory bandwidth.
  • Industrial Automation: Used in industrial control systems requiring reliable and high-performance memory.

Features:

  • Increased Bandwidth: DDR4 technology offers significantly higher bandwidth compared to DDR3.
  • Low Voltage Operation: Operates at a lower voltage, reducing power consumption and extending battery life in portable devices.
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflections for more reliable data transfer.
  • Error Correction Code (ECC) (Conditional): May include ECC functionality for enhanced data integrity in critical applications.
  • Lead-Free Construction: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Faster System Performance: Improves overall system responsiveness and reduces loading times.
  • Reduced Power Consumption: Lower voltage operation reduces energy costs and extends battery life.
  • Enhanced Reliability: ODT and ECC (if included) enhance data integrity and system stability.
  • Improved Multitasking: Enables smooth operation of multiple applications simultaneously.

The NT5AD256M16E4-JRT DDR4 SDRAM module is designed to meet the performance and efficiency demands of modern computing environments. Its high bandwidth, low power consumption, and features like ODT make it a valuable component for improving the speed and reliability of various systems, including gaming PCs, laptops, workstations, and industrial automation platforms.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,688 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess