EN
  • EN
  • DE

NT5AD512M8D3-HR

Part No NT5AD512M8D3-HR
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940430-NT5AD512M8D3-HR
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD512M8D3-HR CAD Model

Description

The NT5AD512M8D3-HR is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. DDR4 SDRAM provides a significant upgrade in memory technology, offering improved speed, increased density, and lower power consumption compared to previous generations like DDR3. This specific module has a capacity of 4GB (512M x 8).

Applications:

  • Mainstream Desktop PCs: Used as system memory to enhance overall performance and responsiveness for everyday computing tasks.
  • Entry-Level Laptops: Improves performance and multitasking capabilities in budget-friendly laptop configurations.
  • Small Form Factor PCs (SFF): Fits into compact systems where space is a constraint, while still providing adequate memory performance.
  • Industrial Control Systems: Offers reliable memory for industrial applications that require stable and efficient operation.

Features:

  • High Bandwidth: Offers increased data transfer rates compared to DDR3, improving system performance.
  • Low Voltage: Operates at a lower voltage, reducing power consumption and extending battery life in portable devices.
  • On-Die Termination (ODT): Improves signal integrity by reducing signal reflections, leading to more reliable data transfers.
  • Potential ECC Support: Some variations may include Error Correction Code (ECC) for enhanced data integrity and system reliability.
  • Lead-Free Design: Compliant with environmental regulations, ensuring a reduced environmental impact.

Benefits:

  • Increased System Speed: Faster memory access reduces loading times and improves overall system responsiveness.
  • Enhanced Energy Efficiency: Lower power consumption contributes to extended battery life in mobile devices and reduced energy costs.
  • Greater Reliability: ODT and ECC (if present) ensure data integrity and system stability for dependable performance.
  • Optimized for Everyday Tasks: Designed to provide a balance of performance and efficiency for general-purpose computing.

The NT5AD512M8D3-HR DDR4 SDRAM module provides a cost-effective and reliable memory solution for a wide range of applications. Its high bandwidth, low power consumption, and features like ODT make it a suitable choice for enhancing the performance and efficiency of desktop PCs, laptops, small form factor systems, and industrial control applications.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess