EN
  • EN
  • DE

NT5CB256M8BP-CG

Part No NT5CB256M8BP-CG
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941341-NT5CB256M8BP-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M8BP-CG CAD Model

Description

The NT5CB256M8BP-CG is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It's designed for applications requiring high bandwidth and efficient memory access. The configuration '256M x 8' indicates that the memory is organized as 256 Megabits with an 8-bit data width.

Applications

  • Desktop PCs
  • Laptop Computers
  • Networking Equipment
  • Embedded Systems
  • Graphics Cards
  • Industrial Applications

Features

  • DDR3 Technology: Offers faster data transfer rates compared to DDR2.
  • 2Gb Density (256M x 8): Provides ample memory capacity for various applications.
  • High Bandwidth: Enables quick data access and processing.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for portable devices.
  • JEDEC Standard: Compliant with industry standards, ensuring compatibility with different systems.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Improved System Performance: Results in faster application loading and smoother multitasking.
  • Enhanced User Experience: Contributes to a more responsive and efficient computing experience.
  • Increased Productivity: Allows users to handle large files and complex tasks more effectively.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Reliable Operation: Designed for stable and consistent performance.

The NT5CB256M8BP-CG DDR3 SDRAM is a reliable and efficient memory solution suitable for a wide range of applications. The BP-CG likely represents the specific speed grade, operating temperature range, and packaging details. Referencing the product datasheet is essential for accurate implementation details, power requirements and timing specifications.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess