EN
  • EN
  • DE

NT5CB64M16DP-CG

Part No NT5CB64M16DP-CG
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb) Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941728-NT5CB64M16DP-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB64M16DP-CG CAD Model

Description

The NT5CB64M16DP-CG is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. It is designed for applications that require low power consumption and high performance, such as mobile devices, embedded systems, and networking equipment.

Applications:

  • Mobile Devices (Smartphones, Tablets)
  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Industrial Automation
  • Thin Clients

Features:

  • DDR3L Technology: Utilizes DDR3L technology, operating at a low voltage of 1.35V for reduced power consumption.
  • Capacity: 1Gb (64M x 16) configuration, providing ample memory for various applications.
  • Data Transfer Rate: Supports high data transfer rates, commonly up to 1600 MHz (PC3L-12800).
  • Interface: Standard DDR3 SDRAM interface for compatibility with a wide range of processors and chipsets.
  • Package: Available in a space-saving FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.
  • Refresh Options: Supports auto refresh and self-refresh modes to further reduce power consumption during idle periods.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption in systems.
  • High Bandwidth: Enables fast data access and processing, improving system performance.
  • Increased Capacity: Provides sufficient memory space for demanding applications.
  • Reliability: NANYA's manufacturing processes ensure high reliability and durability.
  • Cost-Effective: Offers a balance of performance and price for various applications.

Additional Details:

The NT5CB64M16DP-CG is commonly used in applications where power efficiency is a key consideration. Its low voltage operation and high bandwidth capabilities make it suitable for a range of devices. It also supports standard DDR3 features such as burst mode operation and write leveling.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess