EN
  • EN
  • DE

NT5CC128M16IP-DIA

Part No NT5CC128M16IP-DIA
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 128Mx16 3 (2Gb) Automotive 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941358-NT5CC128M16IP-DIA
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC128M16IP-DIA CAD Model

Description

The NT5CC128M16IP-DIA is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. This memory chip is designed to provide high bandwidth and low latency for various applications requiring efficient memory access. The configuration of 128M x 16 indicates its memory organization.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics

Features

  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates.
  • 2Gb Capacity (128M x 16): Provides sufficient memory for many applications.
  • High Bandwidth: Enables quick loading and execution of applications.
  • Low Power Consumption: Designed for energy efficiency, important for portable devices.
  • JEDEC Standard: Adheres to industry standards, ensuring broad compatibility.
  • Lead-Free: Environmentally friendly design.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Enhanced Gaming Experience: Delivers smoother gameplay and faster loading times.
  • Increased Productivity: Allows users to work with large files and complex applications more efficiently.
  • Longer Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Designed for stable and consistent performance.

The NT5CC128M16IP-DIA DDR3 SDRAM chip offers a reliable and efficient memory solution for a wide array of applications that demand high bandwidth and low power consumption. The IP-DIA likely specifies certain performance grades, temperature ranges or packaging specifications; therefore, consulting the datasheet is important for design and implementation.

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess