EN
  • EN
  • DE

NT5CC256M16CP-DII

Part No NT5CC256M16CP-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940906-NT5CC256M16CP-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16CP-DII CAD Model

Description

The NT5CC256M16CP-DII is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Nanya. It's designed to provide high-speed data access for a variety of applications, including but not limited to desktops, laptops, embedded systems, and other devices requiring efficient memory operations. This particular module emphasizes a balance between speed, density, and power consumption.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Platforms
  • Networking Devices

Features:

  • Capacity: 256MB (256M x 16 configuration)
  • DDR3 Technology: Utilizes DDR3 architecture for improved data transfer rates compared to previous generations.
  • Data Transfer Rate: Supports data transfer rates of up to 1333 MT/s.
  • Operating Voltage: Operates at a low voltage of 1.5V to minimize power consumption.
  • Interface: Standard DDR3 interface for broad compatibility with supporting chipsets.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for optimized thermal performance and space utilization.
  • RoHS Compliance: Manufactured in compliance with RoHS standards, limiting the use of hazardous substances.

Benefits:

  • Increased System Performance: High data transfer rates improve overall system responsiveness and application performance.
  • Reduced Power Consumption: Lower operating voltage contributes to energy efficiency, especially important in portable devices.
  • Improved Reliability: Designed for reliable operation and consistent performance under various conditions.
  • Wide Compatibility: Compatible with a range of platforms supporting DDR3 memory technology.
  • Enhanced Thermal Management: FBGA package helps to dissipate heat effectively, contributing to system stability.

The NT5CC256M16CP-DII DDR3 SDRAM module is a reliable and efficient memory solution for a diverse set of applications. Its 256MB capacity, combined with DDR3 technology, provides a good balance between performance and power consumption. Its compliance with industry standards ensures its compatibility and reliability, making it a suitable choice for various computing devices where memory performance is a key consideration.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess