EN
  • EN
  • DE

NT5CC256M16DP-DIH

Part No NT5CC256M16DP-DIH
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 2 (4Gb) Automotive 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940908-NT5CC256M16DP-DIH
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16DP-DIH CAD Model

Description

The NT5CC256M16DP-DIH is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component produced by Nanya Technology. It's a memory module designed to provide fast and efficient data access for applications such as desktop computers, laptops, embedded systems, and other devices that require reliable memory performance. This particular module aims to balance speed, capacity, and energy efficiency.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Networking Equipment

Features:

  • Capacity: 256MB (256M x 16 configuration)
  • DDR3 Technology: Employs DDR3 architecture for high-speed data transfer capabilities.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s (MegaTransfers per second).
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption and heat generation.
  • Interface: Standard DDR3 interface ensures broad compatibility with various computing platforms.
  • Package: Utilizes a FBGA (Fine-pitch Ball Grid Array) package for efficient thermal management and space optimization.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: High bandwidth and data transfer rates enhance overall system responsiveness and application performance.
  • Reduced Power Consumption: Low operating voltage contributes to energy savings and extended battery life in portable devices.
  • Enhanced Reliability: Designed and manufactured to meet strict reliability standards, ensuring stable and consistent operation.
  • Broad Compatibility: Standard DDR3 interface allows for easy integration into a wide range of systems.
  • Efficient Thermal Management: FBGA package facilitates effective heat dissipation, preventing overheating and ensuring long-term stability.

The NT5CC256M16DP-DIH DDR3 SDRAM module is a reliable and efficient memory solution suitable for a wide variety of applications. Its DDR3 architecture delivers high bandwidth and low latency, while its low operating voltage helps reduce energy consumption. The FBGA package provides excellent thermal performance and optimizes space utilization. This memory module is a great choice for systems where performance, power efficiency, and reliability are crucial considerations.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess