EN
  • EN
  • DE

NT5CC256M16EP-DI

Part No NT5CC256M16EP-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940911-NT5CC256M16EP-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16EP-DI CAD Model

Description

The NT5CC256M16EP-DI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology Corporation. It is designed for use in a variety of applications where memory speed and capacity are critical, including desktop computers, laptops, embedded systems, and industrial computing platforms. The module balances capacity, speed, and power efficiency, making it a versatile choice for various computing needs.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Platforms
  • Networking Devices

Features:

  • Capacity: 256MB (256M x 16 organization)
  • DDR3 Technology: Utilizes DDR3 architecture, providing higher data transfer rates compared to previous generations.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s (Mega Transfers per second).
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption and heat generation.
  • Interface: Standard DDR3 interface, ensuring broad compatibility with various computing platforms.
  • Package: FBGA (Fine-pitch Ball Grid Array) package, offering improved thermal dissipation and space efficiency.
  • RoHS Compliance: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: High bandwidth and fast data transfer rates improve overall system responsiveness and application performance.
  • Reduced Power Consumption: Low operating voltage contributes to energy savings and extends battery life in portable devices.
  • Enhanced Reliability: Designed and manufactured to meet high reliability standards, ensuring stable and consistent operation.
  • Broad Compatibility: Standard DDR3 interface allows for easy integration into a wide range of computing systems.
  • Efficient Thermal Management: FBGA package facilitates effective heat dissipation, preventing overheating and ensuring long-term stability.

The NT5CC256M16EP-DI DDR3 SDRAM module is a reliable and efficient memory solution suitable for a diverse range of applications. Its DDR3 architecture delivers high bandwidth and low latency, while its low operating voltage contributes to energy savings. The FBGA package ensures excellent thermal performance and space efficiency. This memory module is an excellent choice for systems where performance, power efficiency, and reliability are key considerations.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7391 $53.6955
12+ $8.8116 $105.7392
18+ $8.5363 $153.6534
25+ $8.2609 $206.5225
32+ $7.9855 $255.5360
42+ $7.1594 $300.6948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,413 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess