EN
  • EN
  • DE

NT5CC256M16ER-DIB

Part No NT5CC256M16ER-DIB
Manufacturer NANYA
Catalog DRAM
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446794-NT5CC256M16ER-DIB
Manufacturer NANYA
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16ER-DIB CAD Model

Description

The NT5CC256M16ER-DIB from Nanya Technology is a DDR3 SDRAM module that combines high-speed data transfer capabilities with power efficiency. With a specification of DDR3-1600, this module is designed to support the performance and reliability demands of modern computing applications. It has a capacity of 4Gb, organized in a 256Mx16 configuration, and operates at a low voltage of 1.35V, which contributes to reduced energy consumption without compromising on performance. This feature makes it highly suitable for a variety of applications, including personal computers, servers, and other electronics that require efficient, high-density memory solutions. Nanya Technology's focus on innovation and quality ensures that this DRAM module delivers superior performance, reliability, and durability, meeting the needs of today's technology-driven world.

You May Also Be Interested in

Micron Technology Inc.
SD 16Mx16 133MHz FBGA Ind. Grade
Lowest to $91.4286
ISSI, Integrated Silicon Solution Inc
SD 16Mx32 143MHz
Lowest to $23.2836
Alliance Memory, Inc.
SDRAM Mobile LPDDR3 512 M x 32 32 bit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512k x 18 9Mbit
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess