EN
  • EN
  • DE

NT5CC512M8EN-DI

Part No NT5CC512M8EN-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940926-NT5CC512M8EN-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC512M8EN-DI CAD Model

Description

The NT5CC512M8EN-DI is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed for high-speed data transfer and is commonly used in various computing devices, including desktops, laptops, and servers. It offers improved performance and energy efficiency compared to previous generations of DDR memory.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Server Systems
  • Industrial PCs
  • Embedded Systems requiring high bandwidth

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for faster clock speeds and higher bandwidth.
  • 512M x 8 Organization: Organized as 512 million words x 8 bits.
  • High Speed: Designed for high-speed data transfer, enhancing overall system performance.
  • Low Voltage: Operates at a lower voltage compared to older DDR standards, improving energy efficiency.
  • Lead-Free: Compliant with lead-free standards, reducing environmental impact.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) standards.

Benefits:

  • Increased Bandwidth: Provides higher bandwidth for faster data processing.
  • Improved Performance: Enhances overall system performance, leading to quicker application loading and smoother multitasking.
  • Energy Efficiency: Lower operating voltage reduces power consumption and heat generation.
  • Reliability: Designed for stable and reliable operation in various computing environments.
  • Future-Proofing: DDR4 technology ensures compatibility with newer platforms and systems.

Additional Details:

The NT5CC512M8EN-DI module adheres to industry-standard DDR4 specifications, ensuring compatibility with a wide range of motherboards and systems. It typically features a 288-pin DIMM (Dual In-Line Memory Module) form factor. The specific operating frequency and timings of the module may vary depending on the exact configuration and intended application. Check the product datasheet for detailed specifications regarding voltage, timing parameters, and operating temperatures.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess