EN
  • EN
  • DE

NT5DS32M8CS-6K

Part No NT5DS32M8CS-6K
Manufacturer NANYA
Catalog DDR
Description DDR-333 32Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944207-NT5DS32M8CS-6K
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M8CS-6K CAD Model

Description

The NT5DS32M8CS-6K is a Double Data Rate (DDR) SDRAM component manufactured by NANYA. This memory module is designed for use in a variety of applications requiring high bandwidth and data transfer rates. It is a critical component in systems demanding efficient memory access and performance.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running applications and operating systems.
  • Graphics Cards: Employed as video memory for storing textures and frame buffers.
  • Gaming Consoles: Integrated into the console's architecture to support high-resolution graphics and complex game logic.
  • Embedded Systems: Utilized in industrial control systems, networking devices, and other embedded applications.
  • Networking Equipment: Found in routers, switches, and other network infrastructure devices.

Features

  • DDR Technology: Doubles the data transfer rate compared to traditional SDRAM by transferring data on both the rising and falling edges of the clock signal.
  • High Bandwidth: Provides fast data access and high throughput for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded applications.
  • Clock Rate: Operates at a specific clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).
  • Capacity: Offers a memory capacity of 256Mb (32Mx8) providing ample space for data storage.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and reduces latency in memory-intensive tasks.
  • Enhanced Graphics Capabilities: Supports high-resolution textures and smooth frame rates in graphics applications and games.
  • Efficient Data Processing: Facilitates rapid data transfer and processing for improved application performance.
  • Reliable Operation: Ensures stable and consistent performance under varying operating conditions.
  • Extended Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The NT5DS32M8CS-6K typically operates at a voltage of 2.5V. It is packaged in a standard TSOP (Thin Small Outline Package) for easy integration into various system designs. It adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM components. This DDR SDRAM chip uses a byte mask feature to control data writing. Precise timings and refresh rates can be found in the official NANYA datasheet.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess