EN
  • EN
  • DE

NT6AN512M16AV-J2I

Part No NT6AN512M16AV-J2I
Manufacturer NANYA
Catalog DDR
Description LPDDR4-3733 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942845-NT6AN512M16AV-J2I
Series *
Ultra Librarian 3D Model Ultra Librarian NT6AN512M16AV-J2I CAD Model

Description

The NT6AN512M16AV-J2I is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed for use in a variety of applications requiring high-speed and high-density memory.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Networking equipment
  • Embedded systems

Features:

  • Capacity: 512Mb x 16
  • DDR3 Technology: Offers improved performance and lower power consumption compared to previous DDR generations.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enhancing overall system performance.
  • JEDEC Standard: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
  • Low Power Consumption: Designed for energy efficiency, reducing heat generation and extending battery life in portable devices.
  • Lead-Free and Halogen-Free: Environmentally friendly design, meeting RoHS and other environmental regulations.

Benefits:

  • Improved System Performance: The high-speed data transfer rates enable faster application loading and smoother multitasking.
  • Increased Memory Capacity: Provides ample memory for demanding applications and large datasets.
  • Enhanced Energy Efficiency: Low power consumption helps to reduce overall system power usage.
  • Reliable Operation: Designed and manufactured to ensure reliable performance and data integrity.
  • Compatibility: JEDEC compliance ensures compatibility with a wide range of systems and motherboards.

Additional Details:

The NT6AN512M16AV-J2I operates at standard DDR3 voltages and timings. It is designed for easy integration into various system configurations. The module's design incorporates advanced memory management techniques to optimize performance and reliability. The specific operating frequency and timings will depend on the system's configuration and BIOS settings.

This memory module is suitable for use in systems requiring high-bandwidth and low-latency memory access, such as gaming PCs, workstations, and servers. Its low power consumption also makes it a viable option for mobile devices and embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess