EN
  • EN
  • DE

100151DC

Part No 100151DC
Manufacturer National Semiconductor (TI)
Catalog Logic - Flip Flops
Description D FLIP-FLOP, 100K SERIES / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Base Product Number 100151
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904803-100151DC
Ultra Librarian 3D Model Ultra Librarian 100151DC CAD Model

Description

The 100151DC is a high-speed, low-power, Schottky TTL (Transistor-Transistor Logic) D-type flip-flop manufactured by National Semiconductor, now a part of Texas Instruments (TI). This flip-flop is designed for use in a wide variety of digital logic applications where data storage and manipulation are required. Its Schottky TTL design ensures fast switching speeds and efficient power consumption.

Applications

  • High-speed counters and registers: Used to implement counters and registers in digital systems requiring fast operation.
  • Data storage and buffering: Employed for temporary data storage in memory systems and data buffering applications.
  • Shift registers: Integrated into shift register circuits for serial-to-parallel and parallel-to-serial data conversion.
  • Frequency dividers: Utilized in frequency divider circuits to generate lower frequency signals from a higher frequency source.
  • Control circuits: Incorporated into control circuits for sequencing and timing operations.

Features

  • High-speed operation: Schottky TTL design provides fast switching speeds, typically in the nanosecond range.
  • Low power consumption: TTL technology offers relatively low power consumption compared to older logic families.
  • D-type configuration: Offers simple data storage and transfer based on the D input signal.
  • Positive edge-triggering: Data is latched on the positive-going edge of the clock signal.
  • Complementary outputs: Provides both Q and Q' (inverted) outputs for versatility in circuit design.
  • Wide operating voltage range: Operates over a standard TTL voltage range, typically 4.5V to 5.5V.

Benefits

  • Improved system performance: High-speed operation allows for faster data processing and improved system throughput.
  • Reduced power consumption: Lower power requirements translate to reduced heat dissipation and improved energy efficiency.
  • Simplified circuit design: D-type configuration simplifies the design of data storage and transfer circuits.
  • Increased design flexibility: Complementary outputs offer greater flexibility in circuit implementation.
  • Reliable operation: TTL technology provides robust and reliable performance in various operating conditions.

Technical Specifications

The 100151DC typically features propagation delays in the range of a few nanoseconds. It operates on a standard TTL power supply voltage, typically +5V. The operating temperature range is usually specified as 0°C to +70°C. The device is commonly available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8710 $59.4840
10+ $12.2019 $122.0190
15+ $11.8207 $177.3105
21+ $11.4393 $240.2253
27+ $11.0580 $298.5660
35+ $9.9141 $346.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess