EN
  • EN
  • DE

54AC191DMQB

Part No 54AC191DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025862-54AC191DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC191DMQB CAD Model

Description

The 54AC191DMQB is a synchronous 4-Bit Up/Down Binary Counter from the 54AC family of advanced CMOS logic devices manufactured by National Semiconductor (now Texas Instruments). This device features a versatile design for implementing counting functions in a variety of digital systems.

Applications:

  • Frequency Dividers: Used to divide a clock frequency by a specific factor.
  • Address Generation: Employed in memory addressing schemes.
  • Timing Circuits: Incorporated into timing circuits requiring precise counting intervals.
  • Digital Clocks: Used as the core counting element in digital clock designs.
  • Event Counters: Counts the occurrence of specific events in a system.

Features:

  • Synchronous Counting: All flip-flops are clocked simultaneously, ensuring accurate and predictable counting.
  • Up/Down Counting: Capable of counting both upwards and downwards, providing flexibility in counting applications.
  • 4-Bit Binary Counter: Counts from 0 to 15 (binary 0000 to 1111) and vice versa.
  • Asynchronous Master Reset: Allows for immediate reset of the counter, regardless of the clock signal.
  • Carry Output: Provides a carry output for cascading multiple counters to create larger counting ranges.
  • Clock Enable Input: Enables or disables the counting function, allowing for controlled counting operations.
  • Mode Control Input: Determines the counting direction (up or down).
  • Military Temperature Range: Operates reliably over a wide temperature range, suitable for military and aerospace applications.

Benefits:

  • High Speed Operation: The advanced CMOS technology enables fast counting speeds.
  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • Versatile Functionality: The up/down counting capability and other control inputs provide flexibility in various counting applications.
  • Reliable Operation: The military temperature range ensures reliable operation in harsh environments.
  • Cascadability: The carry output allows for easy cascading of multiple counters to create larger counting ranges.

Additional Details:

The 54AC191DMQB operates with a supply voltage of 4.5V to 5.5V. It is available in a ceramic Dual In-line Package (DIP). The device is designed to meet the stringent requirements of military and aerospace applications, offering high reliability and performance. The synchronous counting mechanism ensures that all flip-flops change state simultaneously, preventing glitches and ensuring accurate counting. The asynchronous master reset provides a convenient way to reset the counter to its initial state. The carry output allows for cascading multiple counters to create larger counting ranges, making it suitable for applications requiring high counting resolution.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess