EN
  • EN
  • DE

54F174DMQB

Part No 54F174DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin CDIP Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013619-54F174DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F174DMQB CAD Model

Description

The 54F174DMQB is a high-speed hex D-type flip-flop from Texas Instruments (formerly National Semiconductor), designed for use in high-performance synchronous systems. Its key feature is the ability to store six bits of data simultaneously, making it ideal for applications requiring parallel data handling, specifically within environments demanding high reliability and stringent performance standards.

Applications

  • Military and Aerospace systems: Used in critical control and data processing systems that demand high reliability.
  • High-speed registers: Ideal for use as temporary storage in high-speed processing units.
  • Data buffering: Provides buffering between different parts of a digital system operating at different speeds.
  • Address latching: Used to latch address information in memory systems.
  • Control registers: For storing control signals in complex digital systems.

Features

  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops in a single package.
  • Common Clear Input: All flip-flops can be simultaneously cleared via a common clear input.
  • Positive-Edge Triggered Clocking: Data is latched on the rising edge of the clock signal.
  • High-Speed Operation: Fast propagation delays enable use in high-frequency systems.
  • Military Temperature Range: Operates reliably over the full military temperature range (-55°C to +125°C).

Benefits

  • Parallel Data Handling: Efficiently stores and retrieves multiple bits of data simultaneously.
  • Synchronous Operation: Simplifies timing design in synchronous digital systems.
  • High Reliability: Designed and manufactured to meet stringent military specifications.
  • Simplified System Design: Reduces component count and board space compared to using discrete flip-flops.
  • Enhanced System Performance: High-speed operation minimizes delays and maximizes throughput.

The 54F174DMQB is typically packaged in a ceramic dual-in-line package (DIP) or flatpack, which offers excellent thermal and mechanical stability. It operates from a 5V power supply and provides TTL compatible inputs and outputs. The device is specifically designed to meet the requirements of MIL-STD-883, ensuring high reliability and performance in harsh environments. Its robust design and high-speed capabilities make it a preferred choice for critical applications in military and aerospace systems where performance and reliability are paramount.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7944 $58.7664
15+ $8.0365 $120.5475
23+ $7.7854 $179.0642
31+ $7.5342 $233.5602
40+ $7.2831 $291.3240
54+ $6.5297 $352.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess