EN
  • EN
  • DE

ADC0802LJ

Part No ADC0802LJ
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199604-ADC0802LJ
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0802LJ CAD Model

Description

The ADC0802LJ is an 8-bit analog-to-digital converter (ADC) from National Semiconductor, now Texas Instruments (TI). It's designed for ease of use and minimal external components, making it suitable for a wide range of data acquisition applications. This ADC utilizes a successive approximation conversion technique to translate analog input voltages into digital representations.

Applications:

  • Microprocessor-based data acquisition systems
  • Process control
  • Instrumentation
  • Robotics
  • Automotive applications
  • Consumer electronics
  • Sensor interfaces

Features:

  • 8-bit resolution
  • Single 5V power supply operation
  • No zero or full-scale adjust required
  • Easy interface to microprocessors
  • Differential analog voltage inputs
  • TTL/CMOS compatible logic I/O
  • Conversion time of 100 μs
  • Internal clock

Benefits:

  • Simplified System Design: Requires minimal external components, reducing design complexity and cost.
  • Accurate Data Conversion: Provides 8-bit resolution for precise analog signal representation.
  • Easy Microprocessor Interface: Designed for seamless integration with microprocessors, streamlining data acquisition processes.
  • Low Power Consumption: Operates efficiently, making it suitable for battery-powered applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various analog-to-digital conversion needs.
  • High Accuracy: The device has good linearity and provides accurate conversions over its operating temperature range.

Additional Details:

The ADC0802LJ operates from a single 5V power supply. The analog input voltage range is typically 0 to 5V. The device provides differential analog inputs, which can be used to reduce noise and improve accuracy. The digital output is TTL/CMOS compatible, allowing for easy interfacing with a wide range of digital systems. The conversion time is approximately 100 μs. The package type is typically DIP or SOIC.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us
Amd
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Amd
Need more? Email Us
Rochester Electronics
Need more? Email Us
Rochester Electronics
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess