EN
  • EN
  • DE
  • IT

CLC020BCQ

Part No CLC020BCQ
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description SMPTE 259M DIGITAL VIDEO SERIALI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Obsolete
Function Serializer
Data Rate 400Mbps
Input Type HCMOS/TTL
Output Type HCMOS/TTL
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 1 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 579084-CLC020BCQ
Ultra Librarian 3D Model Ultra Librarian CLC020BCQ CAD Model

Description

The CLC020BCQ is a serializer integrated circuit designed for interface applications.

  • Category: Integrated Circuits (ICs) - Interface - Serializers, Deserializers
  • Series: Automotive, AEC-Q100
  • Data Rate: 400Mbps
  • Inputs: 10
  • Output: 1
  • Signal Compatibility: HCMOS/TTL
  • Voltage Supply Range: 4.5V to 5.5V
  • Package Type: Surface Mount, 28-LCC (J-Lead)
  • Manufacturer: National Semiconductor (TI)
  • Status: Obsolete

You May Also Be Interested in

National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $19.6726
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 48TQFP
Lowest to $6.0399
National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 24 DRIVER,
Lowest to $15.8260
THine Electronics, Inc.
IC DESERIALIZER LVDS 48TQFP
Lowest to $0.4902
Texas Instruments
IC SER/DESER 10-50MHZ 8B 48-WQFN
Lowest to $18.1944
Texas Instruments
IC DESERIALIZER 18BIT 48WQFN
Need more? Email Us
National Semiconductor (TI)
DS99R121TVS/NOPB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess