EN
  • EN
  • DE

COP842C-TQT/N

Part No COP842C-TQT/N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052922-COP842C-TQT/N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP842C-TQT/N CAD Model

Description

The COP842C-TQT/N is a member of the COP8 family of 8-bit microcontrollers manufactured by National Semiconductor, now part of Texas Instruments (TI). These microcontrollers are designed for a wide range of embedded control applications, offering a good balance of performance, features, and cost-effectiveness.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices requiring embedded control.
  • Industrial Control: Suitable for industrial control systems, monitoring, and automation applications.
  • Automotive: Can be used in automotive applications such as dashboard controls and sensor interfaces.
  • Security Systems: Used in security systems for functions like alarm monitoring and access control.
  • Motor Control: Can be used for simple motor control applications.

Features

  • 8-Bit Architecture: Based on an 8-bit CPU, providing sufficient processing power for various control tasks.
  • On-Chip ROM/EPROM: Includes Read-Only Memory (ROM) or Erasable Programmable ROM (EPROM) for program storage.
  • On-Chip RAM: Features Random-Access Memory (RAM) for data storage.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.
  • Timer/Counter: Integrated timer/counter module for timing and counting functions.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • Interrupt Capability: Supports interrupt handling for real-time response to events.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.

Benefits

  • Versatile Solution: Suitable for a wide range of embedded control applications.
  • Easy to Program: Relatively simple instruction set facilitates programming and implementation of control algorithms.
  • Flexible I/O: Provides flexible I/O ports for interfacing with various external devices and sensors.
  • Integrated Peripherals: On-chip ROM/EPROM, RAM, timer/counter, and UART reduce the need for external components.
  • Low Power Operation: Extends battery life in portable and battery-powered applications.

Additional Details

The COP842C-TQT/N operates with a specific supply voltage and clock frequency, as detailed in its datasheet. The memory configuration includes a defined amount of ROM/EPROM and RAM, determining the complexity of programs and data storage capabilities. The I/O pins are configurable as inputs or outputs, some offering additional functionalities such as interrupt inputs or timer outputs. The UART module enables serial communication with other devices. The microcontroller's instruction set encompasses arithmetic, logical, data transfer, and program control instructions. Housed in a specific package (e.g., DIP, SOIC), it integrates into various circuit designs. Designers must consult the datasheet for precise electrical characteristics, timing diagrams, and application guidelines to ensure proper implementation. Supporting components like resistors, capacitors, and transistors are commonly used to create complete control systems. Due to its legacy status, it may be more appropriate for maintaining existing designs or educational purposes rather than new high-performance applications.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess