EN
  • EN
  • DE

COPC882ASL/WM

Part No COPC882ASL/WM
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052931-COPC882ASL/WM
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COPC882ASL/WM CAD Model

Description

The COPC882ASL/WM is a member of the COP8 family of microcontrollers manufactured by National Semiconductor, now a part of Texas Instruments (TI). These are single-chip microcontrollers designed for various control applications. Given the part number, the COPC882ASL/WM is likely a specific configuration or version of the COP882 device.

Applications of COP8 Family Microcontrollers (likely uses of COPC882ASL/WM):

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in industrial automation, motor control, and sensor monitoring.
  • Automotive Systems: Integrated into automotive control units and engine management systems.
  • Instrumentation: Used in test and measurement equipment.
  • Embedded Systems: Suitable for a wide range of embedded control applications.

Features of COP8 Family Microcontrollers (likely features of COPC882ASL/WM):

  • 8-Bit Architecture: Based on an 8-bit CPU core.
  • On-Chip Memory: Includes internal program memory (ROM, EEPROM, or Flash) and data memory (RAM).
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) pins.
  • Timers/Counters: Integrated timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Includes UART, SPI, or I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Some versions feature an on-chip ADC for analog signal conversion.

Benefits of Using COP8 Family Microcontrollers (likely benefits of COPC882ASL/WM):

  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Integrated Functionality: Integrates multiple peripherals on a single chip.
  • Small Size: Available in compact packages for space-constrained applications.
  • Low Power Consumption: Reduces overall system power requirements.
  • Flexible Design: Customizable through software programming.

The COPC882ASL/WM likely features a specific memory configuration, I/O arrangement, and peripheral set tailored to certain applications. The '/WM' suffix might indicate a specific package type or temperature range. Software development is typically done using an assembler or C compiler and appropriate development tools provided by TI or third-party vendors.

For detailed specifications, programming information, and development tools, refer to the COPC882ASL/WM datasheet and associated documentation from Texas Instruments (TI).

You May Also Be Interested in

Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess