EN
  • EN
  • DE

DAC0800LCJ

Part No DAC0800LCJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit Digital-to-Analog Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1166317-DAC0800LCJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC0800LCJ CAD Model

Description

The DAC0800LCJ is an 8-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed to convert digital signals into analog voltages or currents. This DAC is known for its high speed, accuracy, and versatility, making it suitable for various applications requiring precise analog signal generation.

Applications

  • Waveform Generation
  • Programmable Power Supplies
  • Motor Speed Control
  • Audio Synthesis
  • Process Control Systems

Features

  • 8-Bit Resolution: Provides 256 discrete output levels, enabling precise analog signal generation.
  • High Speed: Fast settling time allows for rapid conversion of digital data to analog signals.
  • Monolithic Construction: Ensures high reliability and stability.
  • TTL/CMOS Compatible Inputs: Easy interfacing with digital logic circuits.
  • Wide Power Supply Range: Flexible power supply options for various application requirements.

Benefits

  • Accurate Analog Signal Generation: The 8-bit resolution ensures precise conversion of digital data to analog signals.
  • Real-Time Control: The high-speed conversion enables real-time control of analog systems.
  • Robust Performance: The monolithic construction provides stable and reliable operation.
  • Simplified System Integration: The TTL/CMOS compatible inputs facilitate easy interfacing with digital logic circuits.
  • Versatile Application: The wide power supply range makes it suitable for various applications.

Additional Details

The DAC0800LCJ typically operates with a ±5V to ±18V power supply. Key specifications include:

  • Resolution: 8 bits
  • Settling Time: Typically around 150 ns
  • Non-Linearity: Typically ±0.19%
  • Output Current: Programmable, typically up to 2mA
  • Reference Current: Typically 2mA

This DAC is often used in applications where precise and rapid conversion from digital to analog signals is required. Its robust design and compatibility with standard logic families make it a versatile component in many electronic systems.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess