EN
  • EN
  • DE

DAC0854CIWM

Part No DAC0854CIWM
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit Voltage-Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166354-DAC0854CIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC0854CIWM CAD Model

Description

The DAC0854CIWM is a quad 8-bit digital-to-analog converter (DAC) from National Semiconductor, now Texas Instruments (TI). It integrates four independent 8-bit DACs into a single chip, allowing for simultaneous generation of multiple analog signals. This makes it suitable for applications requiring precise and coordinated analog control.

Applications:

  • Robotics: Used in robotic systems to control multiple motors or actuators simultaneously.
  • Audio Processing: Employed in audio equipment for multi-channel audio synthesis and processing.
  • Instrumentation: Utilized in test and measurement equipment to generate multiple analog signals for calibration and control.
  • Process Control: Integrated into industrial process control systems to control multiple parameters independently.
  • Graphics Displays: Used in graphics displays to generate analog signals for controlling the intensity and color of pixels.

Features:

  • Quad 8-Bit DACs: Integrates four independent 8-bit DACs into a single chip.
  • Parallel Data Input: Accepts parallel digital data for each DAC.
  • Fast Settling Time: Offers a fast settling time, enabling rapid conversion of digital data to analog output.
  • TTL/CMOS Compatibility: Compatible with standard TTL and CMOS logic levels.
  • Single Power Supply: Operates from a single power supply voltage.

Benefits:

  • Multiple Analog Outputs: Generates multiple analog output signals simultaneously, simplifying system design.
  • Precise Control: Provides precise and independent control over each analog output signal.
  • Reduced Component Count: Reduces component count and board space compared to using multiple discrete DACs.
  • Cost-Effective Solution: Offers a cost-effective solution for applications requiring multiple DACs.
  • High Performance: Delivers high performance with fast settling time and low glitch energy.

Additional Details: The DAC0854CIWM typically requires an external reference voltage for each DAC to define the full-scale output range. National Semiconductor, now part of Texas Instruments, was a prominent manufacturer of analog and mixed-signal integrated circuits. While categorized as END-OF-LIFE, the DAC0854CIWM is still relevant for legacy systems and applications that benefit from its quad-DAC architecture.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess