EN
  • EN
  • DE

DAC102S085CISD

Part No DAC102S085CISD
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 2
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.7, +0.08/-0.03 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Type Surface Mount
Base Product Number DAC102S085
Standard Package 296 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583694-DAC102S085CISD
Ultra Librarian 3D Model Ultra Librarian DAC102S085CISD CAD Model

Description

The DAC102S085CISD is a digital-to-analog converter (DAC) integrated circuit designed for data acquisition applications. DAC102S085CISD is a converter.

  • Type: Digital-to-Analog Converter (DAC)
  • Resolution: 10-bit
  • Channels: 2
  • Output Type: Voltage
  • Architecture: String DAC
  • Data Interfaces: SPI and DSP
  • Analog Voltage Supply: 2.7V to 5.5V
  • Digital Voltage Supply: 2.7V to 5.5V
  • Settling Time: 6µs
  • INL: ±0.7 LSB
  • DNL: +0.08/-0.03 LSB
  • Mounting Style: Surface Mountable
  • Package: 10-WFDFN Exposed Pad
  • Temperature Range: -40°C to 105°C
  • Status: Active
  • Applications: Data Acquisition Systems

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Lowest to $18.8897
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2627 $52.6270
24+ $4.3182 $103.6368
36+ $4.1832 $150.5952
50+ $4.0483 $202.4150
64+ $3.9133 $250.4512
86+ $3.5085 $301.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess