EN
  • EN
  • DE

DAC1231LCD

Part No DAC1231LCD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987693-DAC1231LCD
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1231LCD CAD Model

Description

The DAC1231LCD is a 12-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor (now Texas Instruments). This DAC converts a digital input into a corresponding analog output voltage. It is designed for applications requiring higher resolution than 8-bit DACs.

Applications

  • Precision control systems: Used in applications requiring precise control of analog signals, such as industrial automation equipment.
  • High-resolution audio: Employed in audio equipment requiring high fidelity, such as professional recording interfaces.
  • Instrumentation: Integrated into test and measurement instruments for generating precise analog waveforms.
  • Medical equipment: Used in medical devices requiring accurate analog signal generation.
  • Image processing: Some image processing applications utilize DACs for display control.

Features

  • 12-bit resolution: Offers 12-bit resolution, providing 4096 discrete output levels.
  • Low glitch energy: Designed to minimize glitch energy during output transitions, improving signal quality.
  • Fast settling time: Achieves a fast settling time, enabling rapid changes in output voltage.
  • TTL/CMOS compatible inputs: Compatible with standard TTL and CMOS logic levels.
  • Single power supply operation: Operates from a single power supply, simplifying system design.

Benefits

  • High accuracy: Provides high accuracy in converting digital signals into analog signals.
  • Improved signal quality: Minimizes glitch energy, resulting in improved signal quality.
  • Easy to use: Relatively easy to interface with due to TTL/CMOS compatible inputs.
  • Simplified design: Single power supply operation simplifies system design.

Additional Details

The DAC1231LCD typically operates from a 5V power supply. The output voltage range is determined by the reference voltage. The settling time is a crucial parameter for dynamic applications. Datasheets provide detailed information on pin configurations, electrical characteristics, timing diagrams, and application circuits. The 'LCD' likely refers to the package type or a specific feature within a product line.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess