EN
  • EN
  • DE

M378A2G43MX3-CTD

Part No M378A2G43MX3-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 UDIMM 1Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946423-M378A2G43MX3-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M378A2G43MX3-CTD CAD Model

Description

The Samsung M378A2G43MX3-CTD is a 16GB DDR4-2666MHz Unbuffered DIMM (UDIMM) memory module specifically engineered for desktop computers. It's categorized as a PC4-21300 module, which signifies its capability to achieve a peak data transfer rate of 21,300 MB/s. This module adheres to the standard 288-pin configuration.

Applications:

  • Desktop PC upgrades for increased performance
  • New desktop PC builds requiring ample memory
  • Workstations used for memory-intensive tasks
  • Gaming rigs for smoother gameplay and faster loading times

Features:

  • 16GB Capacity: Provides a substantial amount of memory for demanding applications and multitasking.
  • DDR4 Technology: Delivers superior speed and reduced power consumption compared to older DDR3 technology.
  • 2666MHz Clock Speed: Facilitates rapid data transfer and improved overall system responsiveness.
  • Unbuffered DIMM (UDIMM): Optimized for use in desktop PCs, offering a balance of performance and affordability.
  • 288-Pin Configuration: The standard connector type for DDR4 DIMM modules.
  • PC4-21300: Indicates the maximum data transfer rate supported by the module.

Benefits:

  • Enhanced Multitasking: Allows users to run multiple applications concurrently without experiencing performance degradation.
  • Improved Gaming Performance: Results in smoother gameplay, reduced lag, and faster loading speeds in games.
  • Faster Application Loading Times: Reduces the time required for applications to launch and become fully operational.
  • Increased System Responsiveness: Provides a more fluid and responsive computing experience overall.
  • Enhanced Productivity: Enables users to work with larger datasets and perform complex tasks more efficiently.

Additional Details:

This Samsung memory module operates at a low voltage of 1.2V, which contributes to energy efficiency and reduces heat generation. It is designed to comply with JEDEC standards for DDR4 memory, ensuring broad compatibility with desktop motherboards that support DDR4. The DRAM chips used in the module are manufactured by Samsung, known for their reliability and performance. This module is suitable for general-purpose computing and does not incorporate ECC (Error Correcting Code) functionality.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess