The DM5474J is a TTL (Transistor-Transistor Logic) standard logic gate IC, specifically a Quad 2-Input NAND Gate, originally manufactured by National Semiconductor and now by Texas Instruments (TI). The '54' designation indicates that it's designed for operation over the full military temperature range (-55°C to +125°C). Being categorized as END-OF-LIFE means it is no longer actively produced, so finding replacements is important for new designs.
Applications
- Digital Logic Circuits
- Control Systems
- Data Processing
- Military and Aerospace Applications
- Prototyping and Educational Projects
Features
- Quad 2-Input NAND Gates
- TTL Logic Family
- Military Temperature Range Operation
- High Noise Immunity
- Fast Switching Speed
Benefits
- Versatile Logic Function: NAND gates are fundamental building blocks in digital logic design.
- Reliable Operation: Designed for operation over a wide temperature range and in harsh environments.
- Simple Implementation: Easy to integrate into digital circuits due to standard TTL voltage levels.
- Noise Immunity: Provides reliable operation even in noisy environments.
- Fast Signal Propagation: Enables high-speed data processing in digital systems.
Additional Details
The DM5474J is typically packaged in a ceramic DIP (Dual In-line Package) due to the military temperature requirements. Proper power supply decoupling is essential for stable operation. The TTL logic family requires a 5V power supply. The output of a NAND gate is low only when both inputs are high; otherwise, the output is high. Due to its END-OF-LIFE status, consider using readily available 74HC00 or 74LS00 series NAND gates as replacements in new designs. Datasheets from Texas Instruments (TI) provide detailed specifications and application information. When replacing with newer logic families, pay attention to voltage levels and propagation delays.