EN
  • EN
  • DE

DM54LS00J/883B

Part No DM54LS00J/883B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202459-DM54LS00J/883B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS00J/883B CAD Model

Description

The DM54LS00J/883B is a Quad 2-Input NAND Gate from Texas Instruments (formerly National Semiconductor). The 'LS' designation indicates that it belongs to the Low-Power Schottky TTL logic family. The /883B suffix signifies that the part is manufactured and tested to meet the requirements of MIL-STD-883, a military standard defining standardized methods for testing microcircuits. This ensures high reliability and performance over a wide temperature range.

Applications

  • Military and Aerospace Systems: Due to its high reliability and wide temperature range, it is suitable for use in military and aerospace applications.
  • Logic Gate Implementation: Implementation of basic NAND logic functions in digital circuits.
  • Digital Circuits: Used as a building block in more complex digital circuits, such as counters, flip-flops, and decoders.
  • Control Systems: Implementing logic control in industrial and automation systems.
  • Data Processing: Performing logical operations on data in processing systems.

Features

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • Low-Power Schottky (LS) TTL: Offers a good balance between speed and power consumption.
  • MIL-STD-883 Compliant: Manufactured and tested to meet the requirements of MIL-STD-883, ensuring high reliability.
  • Wide Operating Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.
  • Ceramic DIP Package: Housed in a hermetically sealed ceramic Dual In-Line Package (DIP) for enhanced environmental protection.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • TTL Compatible: Compatible with standard Transistor-Transistor Logic (TTL) voltage levels.

Benefits

  • High Reliability: MIL-STD-883 compliance ensures high reliability and performance in demanding applications.
  • Wide Operating Temperature Range: Suitable for use in extreme environments.
  • Space Saving: Integrates four NAND gates into a single package, saving board space.
  • Simplified Circuit Design: Simplifies logic circuit design by providing a pre-built NAND gate function.
  • Cost-Effective: Provides a cost-effective solution for implementing NAND logic functions.

Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Input Logic Levels: TTL Compatible
  • Output Logic Levels: TTL Compatible
  • Propagation Delay: Typically 15 ns
  • Package Type: 14-Pin Ceramic DIP
  • Military Standard: MIL-STD-883 Class B

The DM54LS00J/883B is packaged in a 14-pin ceramic dual in-line package (DIP). The ceramic package provides a hermetic seal, protecting the internal circuitry from moisture and other environmental contaminants. The /883B designation ensures that the device has undergone rigorous testing and screening to meet the stringent requirements of military and aerospace applications.

You May Also Be Interested in

EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
ACX
Lowest to $0.1305
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
CT Micro International Corporation
Lowest to $0.1571
Raltron Electronics Corporation
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Panjit
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess