EN
  • EN
  • DE

DM54S133J/883B

Part No DM54S133J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055650-DM54S133J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54S133J/883B CAD Model

Description

The DM54S133J/883B is a high-speed, 13-input NAND gate manufactured by National Semiconductor (now Texas Instruments). This device belongs to the 54S series of TTL (Transistor-Transistor Logic) integrated circuits, known for their Schottky-clamped transistors, which provide higher speed and improved performance compared to standard TTL devices. The /883B designation indicates that this part is manufactured to military-grade specifications.

Applications:

  • High-speed logic circuits
  • Address decoding
  • Data selection
  • Control logic
  • Military and aerospace systems

Features:

  • 13-Input NAND Gate: Performs a NAND operation on 13 input signals.
  • High Speed: Offers fast switching speeds due to Schottky clamping.
  • Military Grade: Manufactured to meet stringent military standards.
  • Wide Operating Temperature Range: Designed for operation in extreme temperature environments.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Ceramic Package: Hermetically sealed ceramic package for enhanced reliability.
  • TTL Compatibility: Compatible with other TTL logic devices.

Benefits:

  • Fast Logic Operations: Enables high-speed processing in digital systems.
  • Reliable Performance: Provides consistent and reliable performance in demanding applications.
  • Enhanced Noise Immunity: Reduces the susceptibility to noise-related errors.
  • Wide Temperature Range: Suitable for use in extreme temperature environments.
  • Long-Term Reliability: Ceramic package ensures long-term reliability.

Additional Details:

The DM54S133J/883B requires a 5V power supply and operates within a specific voltage and temperature range, as defined by the manufacturer's datasheet. It's crucial to consult the datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The ceramic package provides excellent protection against environmental factors, making it suitable for high-reliability applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess