EN
  • EN
  • DE

78M6612-IMR/F

Part No 78M6612-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC POWER MEASUREMENT AC 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Reel package
Input Impedance 40 kOhm ~ 90 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-SQFN (8x8)
Win Source Part Number 766200-78M6612-IMR/F
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 02, 2016
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 78M6612-IMR/F CAD Model

Description

The 78M6612-IMR/F is a highly integrated, single-phase, power-measurement and monitoring SoC (System-on-Chip) from Maxim Integrated. This advanced IC is specifically designed for real-time energy monitoring and control applications within residential, commercial, and industrial environments. The 78M6612-IMR/F offers exceptional accuracy and performance for applications such as smart plugs, advanced power strips, and various other energy-saving devices.

Key Features

  • High Accuracy: Equipped with a 0.1% WHr accuracy over a 2000:1 dynamic range, the 78M6612-IMR/F ensures precise energy measurement, which is vital for effective energy management and billing purposes.
  • Integrated SoC: This product integrates a 32-bit compute engine, an MPU core, real-time clock, flash memory, and a 22-bit delta-sigma ADC, streamlining design and reducing the bill of materials.
  • Embedded Firmware: Preloaded Teridian™ Application Firmware supports various metering applications, easing the development process and accelerating time-to-market.
  • Flexible Communication: The inclusion of a UART and SPI interface facilitates easy communication with external processors or networks, enabling integration into a wide array of systems.
  • Low Power: Designed for energy-sensitive applications, the 78M6612-IMR/F operates with low power consumption, making it an environmentally friendly choice.

Applications

The versatility of the 78M6612-IMR/F allows it to be used in a wide range of applications, including:

  • Smart power strips and outlets
  • Residential energy monitors
  • Appliance energy monitoring and control
  • Industrial and commercial sub-metering
  • Energy conservation and management systems

Technical Specifications

For designers and engineers considering the 78M6612-IMR/F for their projects, some of the technical specifications include:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 24-pin QFN

With its comprehensive feature set and robust design, the 78M6612-IMR/F from Maxim Integrated is an excellent choice for any application requiring precise power measurement and efficient energy management.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,998 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess