EN
  • EN
  • DE

DM74190N

Part No DM74190N
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220615-DM74190N
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74190N CAD Model

Description

The DM74190N is a synchronous up/down decade (BCD) counter manufactured by National Semiconductor, now part of Texas Instruments (TI). It's a digital logic integrated circuit (IC) that counts in binary-coded decimal (BCD) format and can count both upwards and downwards.

Applications:

  • Digital clocks and timers: Used as a core component in digital clocks and timers.
  • Frequency dividers: Employed as frequency dividers to generate lower frequencies from a higher frequency source.
  • Event counters: Used to count events in various applications, such as production counting or traffic monitoring.
  • Digital displays: Used to drive digital displays in instruments and control panels.
  • Numerical control (NC) machines: Found in older numerical control systems.

Features:

  • Synchronous operation: All flip-flops are clocked simultaneously, ensuring accurate counting.
  • Up/down counting: Can count both upwards and downwards, providing flexibility in counting applications.
  • Decade (BCD) counting: Counts in binary-coded decimal (BCD) format, making it easy to interface with displays.
  • Presettable: Can be preset to a specific count value.
  • Carry/Borrow output: Provides carry and borrow outputs for cascading multiple counters.

Benefits:

  • Accurate counting: Synchronous operation ensures accurate counting results.
  • Versatile counting: Up/down counting capability provides flexibility in counting applications.
  • Easy display interfacing: BCD output simplifies interfacing with digital displays.
  • Flexible counting range: Cascadable for counting beyond a single decade.
  • Simplified circuit design: Integrated counter simplifies circuit design.

Additional Details:

The DM74190N has a maximum clock frequency which is a critical parameter for high-speed counting applications. Other key specifications include power dissipation, operating voltage, and input/output logic levels. Consult the datasheet for complete specifications, including pinout, timing diagrams, and electrical characteristics.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.0244
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess