EN
  • EN
  • DE

DM74HC266N

Part No DM74HC266N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018758-DM74HC266N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74HC266N CAD Model

Description

The DM74HC266N is a quad 2-input exclusive-NOR gate belonging to the High-Speed CMOS (HC) family of logic devices. Manufactured by Texas Instruments (formerly National Semiconductor), this device provides four independent exclusive-NOR (XNOR) gates in a single package. It's designed for applications requiring high-speed logic functions and low power consumption.

Applications:

  • Parity Generation and Checking: Used in circuits that generate or check the parity of digital data.
  • Digital Comparators: Implemented in circuits to compare two digital inputs.
  • Code Converters: Applied in digital code conversion circuits.
  • Data Encryption: Utilized in basic data encryption and decryption schemes.
  • Logic Function Implementation: Used to implement various complex logic functions.

Features:

  • Quad 2-Input XNOR Gates: Contains four independent 2-input exclusive-NOR gates.
  • High-Speed Operation: Provides fast switching speeds due to the High-Speed CMOS technology.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • TTL Compatibility: Compatible with TTL logic devices at a 5V supply voltage.

Benefits:

  • Efficient Logic Implementation: Simplifies the implementation of exclusive-NOR logic functions.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Versatile Application: Suitable for a broad range of digital logic applications.
  • Improved System Performance: High-speed operation enhances the overall system performance.
  • Reduced Component Count: The quad configuration reduces the number of components required.

Technical Specifications:

The DM74HC266N typically operates with a supply voltage ranging from 2V to 6V. It is available in a 14-pin DIP package. Switching speeds are in the nanosecond range. Further details can be found in the official Texas Instruments datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess