EN
  • EN
  • DE

DM74S197N

Part No DM74S197N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055723-DM74S197N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74S197N CAD Model

Description

The DM74S197N is a high-speed, fully programmable 69 MHz 4-bit binary counter from Texas Instruments (originally National Semiconductor). This device is a monolithic counter containing 4 master-slave flip-flops and additional gating to provide a divide-by-two counter and a divide-by-eight counter. The DM74S197N features asynchronous clear inputs and can be used in a wide variety of counting and frequency division applications.

Applications

  • Frequency Dividers
  • Binary Counters
  • Digital Clocks
  • Timing Circuits
  • Address Generation

Features

  • Asynchronous Clear Inputs: Simplifies resetting the counter to zero.
  • Divide-by-Two and Divide-by-Eight Counters: Offers flexible counting options.
  • High-Speed Operation: Typical clock frequency of 69 MHz.
  • TTL Compatibility: Directly interfaces with other TTL logic devices.
  • J-K Inputs: Provide versatile control over counter operation.
  • Package: DIP-14

Benefits

  • Flexible Counting Solutions: Offers a range of counting options through divide-by-two and divide-by-eight capabilities.
  • Simplified Resetting: Asynchronous clear inputs enable easy resetting of the counter to a known state.
  • High-Speed Performance: Suitable for applications requiring fast counting or frequency division.
  • Easy Integration: TTL compatibility allows for direct connection with other TTL logic devices.
  • Versatile Control: J-K inputs provide greater control over counter operation, allowing for more complex counting sequences.

Technical Specifications

The DM74S197N is a TTL-compatible device. The maximum clock frequency is typically 69 MHz. The device features asynchronous clear inputs. The device comes in a DIP-14 package.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess