EN
  • EN
  • DE

DP8392BN

Part No DP8392BN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Coaxial Transceiver Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1168440-DP8392BN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP8392BN CAD Model

Description

The DP8392BN is a Twisted Pair Ethernet Interface Transceiver. Manufactured by National Semiconductor, now part of Texas Instruments (TI), this component was designed to provide the physical layer interface between a network node and a twisted pair Ethernet cable.

Applications:

  • Ethernet Network Interface Cards (NICs): Enabling network connectivity in computers and servers.
  • Network Hubs and Switches: Providing physical layer connectivity for network devices.
  • Embedded Systems with Ethernet Connectivity: Integrating Ethernet capabilities into various embedded applications.
  • Industrial Automation Systems: Facilitating communication between devices in industrial environments.

Features:

  • Twisted Pair Ethernet Transceiver: Supports communication over twisted pair cables.
  • Manchester Encoding/Decoding: Implements Manchester encoding/decoding for reliable data transmission.
  • Collision Detection: Detects collisions on the network to ensure data integrity.
  • Transmit and Receive Filtering: Filters transmit and receive signals for improved performance.
  • Diagnostic Capabilities: Includes diagnostic features for troubleshooting network issues.

Benefits:

  • Reliable Ethernet Connectivity: Provides a reliable physical layer interface for Ethernet networks.
  • Simplified Network Integration: Eases the integration of Ethernet capabilities into various devices.
  • Improved Network Performance: Enhances network performance through filtering and collision detection.
  • Enhanced Diagnostic Capabilities: Simplifies troubleshooting of network problems.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The DP8392BN operates at a data rate of 10 Mbps, compliant with the IEEE 802.3 standard for Ethernet. It typically requires a 5V power supply for operation. The device includes circuitry for transmitting and receiving data, as well as collision detection and handling. Its Manchester encoding/decoding ensures that data is reliably transmitted over the twisted pair cable. Due to its end-of-life status, finding replacements or alternative solutions for new designs is recommended.

This component played a crucial role in enabling Ethernet connectivity in a wide range of devices, from personal computers to industrial automation systems. Its robust design and comprehensive feature set made it a popular choice for network interface applications. However, given its end-of-life status, modern designs typically employ more integrated and advanced Ethernet transceiver solutions.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess