EN
  • EN
  • DE

DS1692J

Part No DS1692J
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description TRI-STATE Differential Line Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1168909-DS1692J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1692J CAD Model

Description

The DS1692J is a real-time clock (RTC) manufactured by National Semiconductor, now part of Texas Instruments (TI). Due to its END-OF-LIFE status, it is no longer actively manufactured or supported. However, it was previously used in applications requiring accurate timekeeping, battery backup, and alarm functionalities.

Applications:

  • Embedded Systems: Timekeeping in embedded systems requiring precise time information.
  • Data Logging: Timestamping data in data logging applications.
  • Instrumentation: Providing real-time information in instrumentation devices.
  • Industrial Control: Time-based control in industrial automation systems.
  • Consumer Electronics: Used in older consumer electronic devices for timekeeping.

Features:

  • Real-Time Clock: Tracks seconds, minutes, hours, day, date, month, and year.
  • Battery Backup: Maintains timekeeping even when the main power is off using a battery.
  • Programmable Alarm: Generates an interrupt signal at a programmed time.
  • Serial Interface: Communicates with a microcontroller or other host device using a serial interface.
  • Low Power Consumption: Designed for low-power operation to extend battery life.

Benefits:

  • Accurate Timekeeping: Provides precise time information for various applications.
  • Data Integrity: Battery backup ensures timekeeping and data integrity during power outages.
  • Event Scheduling: Programmable alarm allows for scheduling events and tasks.
  • Simplified System Design: Serial interface simplifies integration with microcontrollers.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Additional Details:

The DS1692J typically communicated over a serial interface, such as SPI or I2C, with a microcontroller. The device required an external crystal oscillator for accurate timekeeping. Due to its EOL status, sourcing this component might prove difficult. Replacement parts with similar functionality are available from various manufacturers, and should be considered for any new designs.

When replacing a DS1692J in an existing design, ensure that the new component is pin-compatible and offers comparable functionality. Carefully review the datasheets of both devices to ensure proper operation and compatibility.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,802 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess